Keystone Electronics Corp. 1029LC

Description
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support. For Battery Size = 2/3 A Number of Cells = 1 Mount = PCB Type = Retainer Cover Dimensions = 47.1 x 18.3 x 15.2mm Body Material = PBT Terminal Contact Material = Spring Steel
Request a Quote
Description
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support. For Battery Size = 2/3 A Number of Cells = 1 Mount = PCB Type = Retainer Cover Dimensions = 47.1 x 18.3 x 15.2mm Body Material = PBT Terminal Contact Material = Spring Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6141898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support. For Battery Size = 2/3 A Number of Cells = 1 Mount = PCB Type = Retainer Cover Dimensions = 47.1 x 18.3 x 15.2mm Body Material = PBT Terminal Contact Material = Spring Steel

Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support.
For Battery Size = 2/3 A
Number of Cells = 1
Mount = PCB
Type = Retainer Cover
Dimensions = 47.1 x 18.3 x 15.2mm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 6141898
Type Retainer Cover
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1063 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details