Keystone Electronics Corp. Polarized THM Holder for CR2 Battery 1011

Description
Part Number: 1011 # of Cells: 1 Cell Size: CR2 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1011 # of Cells: 1 Cell Size: CR2 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for CR2 Battery - 1011 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for CR2 Battery
1011
Polarized THM Holder for CR2 Battery 1011
Part Number: 1011 # of Cells: 1 Cell Size: CR2 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1011

  • # of Cells: 1
  • Cell Size: CR2
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1011-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1011-ND
Battery Holders, Clips, Contacts 36-1011-ND
Battery Holder (Open) CR2 1 Cell PC Pin

Battery Holder (Open) CR2 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1011 36-1011-ND
Product Name Polarized THM Holder for CR2 Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Densi-Pak Battery Holder with PC Connector - 2490CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 18650 Cell w/ coil spring - 1131 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
4 C Cell Holder, Solder Lug - 196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Component Clip-2.15
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers