Keystone Electronics Corp. 3/16 Round Female Standoff 2026

Description
Part Number: 2026 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2026 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.375 in (9.5 mm) length, and 0.187 in (4.7 mm) outer diameter, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.375 in (9.5 mm) length, and 0.187 in (4.7 mm) outer diameter, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
2026
3/16 Round Female Standoff 2026
Part Number: 2026 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2026

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2026-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2026-ND
Board Spacers, Standoffs 36-2026-ND
"Round Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
THREADED STANDOFF - 2026 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2026
THREADED STANDOFF 2026
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Standoff; #4-40; 0.375 in.; Aluminum; 0.187 in.; Iridite; Round - 70181883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.375 in.; Aluminum; 0.187 in.; Iridite; Round
70181883
Standoff; #4-40; 0.375 in.; Aluminum; 0.187 in.; Iridite; Round 70181883
Standoff Round Shaped Aluminums Thread size 4-40 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 4-40
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2026 36-2026-ND 2026 70181883
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoff; #4-40; 0.375 in.; Aluminum; 0.187 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1878 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers