Keystone Electronics Corp.
.020" PCB Pin Tin, Swage Mount
2001-3
Description
Part Number: 2001-3
Finish/Plating: Bright Tin
Length: .425 [10.8]
Material: Brass
Mounting: Solder Mount
Pin Size: 0.020
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2001-3
Finish/Plating: Bright Tin
Length: .425 [10.8]
Material: Brass
Mounting: Solder Mount
Pin Size: 0.020
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.020" PCB Pin Tin, Swage Mount
2001-3
Part Number: 2001-3
Finish/Plating: Bright Tin
Length: .425 [10.8]
Material: Brass
Mounting: Solder Mount
Pin Size: 0.020
RoHS: Yes
Type: Micro Pins
Part Number: 2001-3
- Finish/Plating: Bright Tin
- Length: .425 [10.8]
- Material: Brass
- Mounting: Solder Mount
- Pin Size: 0.020
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
2001-3 |
|
Product Name
|
.020" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details