Keystone Electronics Corp. For .048 -.064" Pins, Solder Mount Receptacle 1682

Description
Part Number: 1682 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1682 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1682 is a solder mount receptacle designed for pins ranging from .048 to .064 inches in diameter. It features a 4-finger closed entry contact, ensuring reliable electrical connections. The receptacle is constructed with a brass body and a beryllium copper spring, providing durability and conductivity. It is available in a gold/gold finish and is compliant with RoHS regulations. This product is suitable for applications requiring secure and efficient pin connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1682 is a solder mount receptacle designed for pins ranging from .048 to .064 inches in diameter. It features a 4-finger closed entry contact, ensuring reliable electrical connections. The receptacle is constructed with a brass body and a beryllium copper spring, providing durability and conductivity. It is available in a gold/gold finish and is compliant with RoHS regulations. This product is suitable for applications requiring secure and efficient pin connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
For .048 -.064
New Hyde Park, NY, USA
For .048 -.064" Pins, Solder Mount Receptacle
1682
For .048 -.064" Pins, Solder Mount Receptacle 1682
Part Number: 1682 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: Yes Type: Jacks

Part Number: 1682

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .048 - .064"
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1682
Product Name For .048 -.064" Pins, Solder Mount Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Triple Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11156 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
For .065 -.082
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details