Keystone Electronics Corp.
For .015 -.021" Pins, Press Fit Receptacle
1468-1
Description
Part Number: 1468-1
Finish/Plating: Tin/Gold
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1468-1
Finish/Plating: Tin/Gold
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.021" Pins, Press Fit Receptacle
1468-1
Part Number: 1468-1
Finish/Plating: Tin/Gold
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
Part Number: 1468-1
- Finish/Plating: Tin/Gold
- Length: .140 [3.6]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.021"
- RoHS: No
- Type: Micro Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1468-1 |
|
Product Name
|
For .015 -.021" Pins, Press Fit Receptacle |
|
Product Type
|
PCB Pins; PCB Receptacles
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting
SMT
Contact Plating
Silver; Silver Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details