Keystone Electronics Corp. .018" PCB Pin Gold, Press Fit 1986-1

Description
Part Number: 1986-1 Finish/Plating: Gold Plate Length: .190 [4.83] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1986-1 Finish/Plating: Gold Plate Length: .190 [4.83] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.018
New Hyde Park, NY, USA
.018" PCB Pin Gold, Press Fit
1986-1
.018" PCB Pin Gold, Press Fit 1986-1
Part Number: 1986-1 Finish/Plating: Gold Plate Length: .190 [4.83] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins

Part Number: 1986-1

  • Finish/Plating: Gold Plate
  • Length: .190 [4.83]
  • Material: Brass
  • Mounting: Press-Fit
  • Pin Size: 0.018
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1986-1
Product Name .018" PCB Pin Gold, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Insulated Tip Jack-Yellow - 6034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Relay Housing Header, X-Large - 690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details