Keystone Electronics Corp.
.030" PCB Pin Tin, Swage Mount
1375-1
Description
Part Number: 1375-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.030
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1375-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.030
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.030" PCB Pin Tin, Swage Mount
1375-1
Part Number: 1375-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.030
RoHS: Yes
Type: Micro Pins
Part Number: 1375-1
- Finish/Plating: Bright Tin
- For Panel Thickness: .031 [.81]
- Length: .051 [1.3]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.030
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1375-1 |
|
Product Name
|
.030" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details