Keystone Electronics Corp. Holder for dual 26650 Batteries w/ Solder Tail 1109

Description
Part Number: 1109 # of Cells: 2 Cell Size: 26650 Material: PBT, UL 94V-0 Mounting: Solder Mount Type: Holder
Request a Quote Datasheet
Description
Part Number: 1109 # of Cells: 2 Cell Size: 26650 Material: PBT, UL 94V-0 Mounting: Solder Mount Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder for dual 26650 Batteries w/ Solder Tail - 1109 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Holder for dual 26650 Batteries w/ Solder Tail
1109
Holder for dual 26650 Batteries w/ Solder Tail 1109
Part Number: 1109 # of Cells: 2 Cell Size: 26650 Material: PBT, UL 94V-0 Mounting: Solder Mount Type: Holder

Part Number: 1109

  • # of Cells: 2
  • Cell Size: 26650
  • Material: PBT, UL 94V-0
  • Mounting: Solder Mount
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1109-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1109-ND
Battery Holders, Clips, Contacts 36-1109-ND
Battery Holder (Open) 26650 2 Cell Solder Lug

Battery Holder (Open) 26650 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone - 47Y6617 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone
47Y6617
Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone 47Y6617
BATTERY HOLDER, 26650 LI-ION, 2CELL, PCB; Battery Sizes Accepted:26650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 26650 LI-ION, 2CELL, PCB; Battery Sizes Accepted:26650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1109 36-1109-ND 47Y6617
Product Name Holder for dual 26650 Batteries w/ Solder Tail Battery Holders, Clips, Contacts Battery Holder, 26650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Component Clip-2.15
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 2430 Cell-Tin Nickel Plate - 3006 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Polarized SMT Holder for Dual AAA Batteries w/ coil spring - 1078 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Aluminum Battery Holder, NEDA 208 - 167 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details