Keystone Electronics Corp. Rivet Mount AA Cell Clip-Insulated Contact 100

Description
Part Number: 100 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Description
Part Number: 100 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part 100 is an insulated brass contact battery clip for AA cells, with a steel base and nickel plating, designed for custom battery holders. It measures 0.703 in (17.9 mm) in length, 0.359 in (9.1 mm) in width, and 0.609 in (15.5 mm) in height. The insulated contact includes a brass solder lug and is non-grounding. The clip features an anti-rotation tab and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part 100 is an insulated brass contact battery clip for AA cells, with a steel base and nickel plating, designed for custom battery holders. It measures 0.703 in (17.9 mm) in length, 0.359 in (9.1 mm) in width, and 0.609 in (15.5 mm) in height. The insulated contact includes a brass solder lug and is non-grounding. The clip features an anti-rotation tab and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Rivet Mount AA Cell Clip-Insulated Contact - 100 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rivet Mount AA Cell Clip-Insulated Contact
100
Rivet Mount AA Cell Clip-Insulated Contact 100
Part Number: 100 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 100

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
 - 1725031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment For Battery Size = AA Number of Cells = 1 Mount = Chassis Type = Clip Maximum Cell Diameter = 16.5mm Dimensions = 17.9 x 9 x 15.5mm Terminal Contact Type = Solder Tag Body Material = Spring Steel Terminal Contact Material = Brass

Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment
For Battery Size = AA
Number of Cells = 1
Mount = Chassis
Type = Clip
Maximum Cell Diameter = 16.5mm
Dimensions = 17.9 x 9 x 15.5mm
Terminal Contact Type = Solder Tag
Body Material = Spring Steel
Terminal Contact Material = Brass

Supplier's Site
Battery Products - Battery Holders, Clips, Contacts - 100 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
100
Battery Products - Battery Holders, Clips, Contacts 100
Win Source Part Number: 300000982-100 Category: Battery Products - Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 100 pcs Style: Contact Clip Number of Cells: 1 Battery Cell Size: AA Mounting Type: Chassis Mount Battery Type, Function: Cylindrical, Clip ECCN: EAR99 Fake Threat In the Open Market: 43pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Product Status: Active

Win Source Part Number: 300000982-100
Category: Battery Products - Battery Holders, Clips, Contacts
Termination Style: Solder Lug
Package: Bulk
Standard Package: 100 pcs
Style: Contact Clip
Number of Cells: 1
Battery Cell Size: AA
Mounting Type: Chassis Mount
Battery Type, Function: Cylindrical, Clip
ECCN: EAR99
Fake Threat In the Open Market: 43pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Keystone Electronics
Product Status: Active

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-100-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-100-ND
Battery Holders, Clips, Contacts 36-100-ND
Battery Contact Clip AA 1 Cell Solder Lug

Battery Contact Clip AA 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 100 1725031 100 36-100-ND
Product Name Rivet Mount AA Cell Clip-Insulated Contact Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips; Clip Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Cell Holder, PC - 2477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT Dual Holder for 18650 Cell w/ coil spring - 1134 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-241-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details