Keystone Electronics Corp. .017" PCB Pin Gold, Swage Mount 1967-4

Description
Part Number: 1967-4 Finish/Plating: Gold Plate Length: .145 [3.7] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes
Request a Quote
Description
Part Number: 1967-4 Finish/Plating: Gold Plate Length: .145 [3.7] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
.017
New Hyde Park, NY, USA
.017" PCB Pin Gold, Swage Mount
1967-4
.017" PCB Pin Gold, Swage Mount 1967-4
Part Number: 1967-4 Finish/Plating: Gold Plate Length: .145 [3.7] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes

Part Number: 1967-4

  • Finish/Plating: Gold Plate
  • Length: .145 [3.7]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.017
  • RoHS: Yes
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1967-4
Product Name .017" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Heavy Duty w/single tab & Insulating Shoulders - 4513 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details