Keystone Electronics Corp.
Shorting Plug .500" wide -Black
1463B
Description
Part Number: 1463B
Color: Black
Finish/Plating: Gold Plate
Length: .500 [12.7]
Material: Polyethylene
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1463B
Color: Black
Finish/Plating: Gold Plate
Length: .500 [12.7]
Material: Polyethylene
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
Shorting Plug .500" wide -Black
1463B
Part Number: 1463B
Color: Black
Finish/Plating: Gold Plate
Length: .500 [12.7]
Material: Polyethylene
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Part Number: 1463B
- Color: Black
- Finish/Plating: Gold Plate
- Length: .500 [12.7]
- Material: Polyethylene
- Pin Size: 0.040
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1463B |
|
Product Name
|
Shorting Plug .500" wide -Black |
|
RoHS Compliant
|
RoHS Compliant
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage; Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Operating Temperature
-18 to 60 C (0 to 140 F)
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details