Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1369-2

Description
Part Number: 1369-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1369-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pin for PCB mounting, available in swage mount configuration with a 0.025 inch (0.64 mm) diameter and 0.082 inch (2.1 mm) length, plated in tin per MIL-T-10727, Type 1. Designed for press-fit, swage, or solder mounting and intended for mating with micro jacks. Constructed from brass according to ASTM-B16. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro pin for PCB mounting, available in swage mount configuration with a 0.025 inch (0.64 mm) diameter and 0.082 inch (2.1 mm) length, plated in tin per MIL-T-10727, Type 1. Designed for press-fit, swage, or solder mounting and intended for mating with micro jacks. Constructed from brass according to ASTM-B16. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1369-2
.025" PCB Pin Tin, Swage Mount 1369-2
Part Number: 1369-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1369-2

  • Finish/Plating: Bright Tin
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1369-2
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage; Solder
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11157 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Double Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details