Keystone Electronics Corp. .025" PCB Pin Tin,Swage Mount 1427-4

Description
Part Number: 1427-4 Finish/Plating: Bright Tin Length: .145 [3.7] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1427-4 Finish/Plating: Bright Tin Length: .145 [3.7] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin,Swage Mount
1427-4
.025" PCB Pin Tin,Swage Mount 1427-4
Part Number: 1427-4 Finish/Plating: Bright Tin Length: .145 [3.7] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes

Part Number: 1427-4

  • Finish/Plating: Bright Tin
  • Length: .145 [3.7]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1427-4
Product Name .025" PCB Pin Tin,Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
PTFE Insulated Terminal Pin - 11069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Single Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details