Keystone Electronics Corp. 1/4 Round Female Standoff 1885

Description
Part Number: 1885 Finish/Plating: Zinc & Clear Chromate Length: 2.250 [57.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1885 Finish/Plating: Zinc & Clear Chromate Length: 2.250 [57.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass, 2.250 inches (57.2 mm) long, with 6-32 threads and an outer diameter of 0.250 inches (6.3 mm). The part is round and meets ASTM B16 standards for brass. All standoffs over 1.000 inch (25.4 mm) are tapped a minimum of 0.375 inch (9.5 mm) at both ends.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass, 2.250 inches (57.2 mm) long, with 6-32 threads and an outer diameter of 0.250 inches (6.3 mm). The part is round and meets ASTM B16 standards for brass. All standoffs over 1.000 inch (25.4 mm) are tapped a minimum of 0.375 inch (9.5 mm) at both ends.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1885 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1885
1/4 Round Female Standoff 1885
Part Number: 1885 Finish/Plating: Zinc & Clear Chromate Length: 2.250 [57.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1885

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 2.250 [57.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1885-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1885-ND
Board Spacers, Standoffs 36-1885-ND
"Round Standoff Threaded #6-32 Brass 2.250"" (57.15mm) 2 1/4"""

"Round Standoff Threaded #6-32 Brass 2.250"" (57.15mm) 2 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1885 36-1885-ND
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
3/8 Round Female Standoff - 2315D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers