Keystone Electronics Corp. 1/4 Hex M-F Standoff 1954

Description
Part Number: 1954 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1954 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1954
1/4 Hex M-F Standoff 1954
Part Number: 1954 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1954

  • Finish/Plating: Nickel Plate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS - 1954 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS
1954
STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS 1954
STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS

STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS

Buy Now
Board Spacers, Standoffs - 36-1954-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1954-ND
Board Spacers, Standoffs 36-1954-ND
"Hex Standoff Threaded #6-32 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.75";TL-Ext 0.25"
70181874
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.75";TL-Ext 0.25" 70181874
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
STANDOFF M/F HEX 6-32 .750
Hong Kong, China
STANDOFF M/F HEX 6-32 .750"L BRS
443-1954
STANDOFF M/F HEX 6-32 .750"L BRS 443-1954
STANDOFF M/F HEX 6-32 .750"L BRS

STANDOFF M/F HEX 6-32 .750"L BRS

Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W5613 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone
62W5613
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone 62W5613
SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:25.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:25.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1954 1954 36-1954-ND 70181874 443-1954 62W5613
Product Name 1/4 Hex M-F Standoff STANDOFF 1/4X3/4X6-32 HEX M/F STDOFF SS Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.75";TL-Ext 0.25" STANDOFF M/F HEX 6-32 .750"L BRS Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Brass; Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers