Keystone Electronics Corp. Nylon Retaining Spacer, #10 2392

Description
Part Number: 2392 Hole Size: #10 Length: .250 [6.4] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
Request a Quote Datasheet
Description
Part Number: 2392 Hole Size: #10 Length: .250 [6.4] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #10
2392
Nylon Retaining Spacer, #10 2392
Part Number: 2392 Hole Size: #10 Length: .250 [6.4] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer

Part Number: 2392

  • Hole Size: #10
  • Length: .250 [6.4]
  • Material: Nylon
  • OD: .500 [12.7]
  • Shape: Round
  • Style: Retaining Spacer
Buy Now Datasheet
Board Spacers, Standoffs - 36-2392-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2392-ND
Board Spacers, Standoffs 36-2392-ND
"Round Spacer Unthreaded #10 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #10 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2392 36-2392-ND
Product Name Nylon Retaining Spacer, #10 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers