Keystone Electronics Corp. 1/4 Hex Female Standoff 1832

Description
Part Number: 1832 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1832 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1832 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1832
1/4 Hex Female Standoff 1832
Part Number: 1832 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1832

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1832-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1832-ND
Board Spacers, Standoffs 36-1832-ND
"Hex Standoff Threaded #4-40 Brass 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #4-40 Brass 2.000"" (50.80mm) 2"""

Buy Now Datasheet
STANDOFF HEX 4-40THR 2
Hong Kong, China
STANDOFF HEX 4-40THR 2"L BRS
443-1832
STANDOFF HEX 4-40THR 2"L BRS 443-1832
STANDOFF HEX 4-40THR 2"L BRS

STANDOFF HEX 4-40THR 2"L BRS

Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5585 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5585
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5585
SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1832
Standoffs & Spacers 1832
Standoffs & Spacers HEX .250X2.00 ZBRASS

Standoffs & Spacers HEX .250X2.00 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1832 36-1832-ND 443-1832 62W5585 1832
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs STANDOFF HEX 4-40THR 2"L BRS Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass; Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers