Keystone Electronics Corp. 1/4 Hex Female Standoff 1922B

Description
Part Number: 1922B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1922B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1922B
1/4 Hex Female Standoff 1922B
Part Number: 1922B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1922B

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1922B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1922B-ND
Board Spacers, Standoffs 36-1922B-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1922B
Standoffs & Spacers 1922B
Standoffs & Spacers 6-32 .500 HEX STDOFF

Standoffs & Spacers 6-32 .500 HEX STDOFF

Buy Now Datasheet
Spacer - 70182072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer
70182072
Spacer 70182072
Spacer

Spacer

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1922B 36-1922B-ND 1922B 70182072
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Spacer
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers