Keystone Electronics Corp. 1/4 Hex Female Standoff 1923A

Description
Part Number: 1923A Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1923A Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1923A
1/4 Hex Female Standoff 1923A
Part Number: 1923A Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1923A

  • Length: .375 [9.5]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1923A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1923A-ND
Board Spacers, Standoffs 36-1923A-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9659 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9659
Spacer Rohs Compliant Keystone 80H9659
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1923A
Standoffs & Spacers 1923A
Standoffs & Spacers .375 Hex Fem Thrd 8-32x.250 SS

Standoffs & Spacers .375 Hex Fem Thrd 8-32x.250 SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1923A 36-1923A-ND 80H9659 1923A
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers