Keystone Electronics Corp. Slimline Lock-In Nylon PCB Support 1927B

Description
Part Number: 1927B Length: .250 [6.4] Material: Nylon 6/6-V-0
Request a Quote Datasheet
Description
Part Number: 1927B Length: .250 [6.4] Material: Nylon 6/6-V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Nylon PCB Support
1927B
Slimline Lock-In Nylon PCB Support 1927B
Part Number: 1927B Length: .250 [6.4] Material: Nylon 6/6-V-0

Part Number: 1927B

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
Buy Now Datasheet
Board Supports - 36-1927B-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1927B-ND
Board Supports 36-1927B-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1927B 36-1927B-ND
Product Name Slimline Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Board Spacers, Standoffs - 36-1651-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers