Keystone Electronics Corp. F-F Nylon Stand, 8-32, 1 L 1904G

Description
Part Number: 1904G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote
Description
Part Number: 1904G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded nylon standoff with 8-32 thread and a length of 0.875 inches (22.2 mm), featuring a hex outer diameter of 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Female threaded nylon standoff with 8-32 thread and a length of 0.875 inches (22.2 mm), featuring a hex outer diameter of 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 8-32, 1 L
1904G
F-F Nylon Stand, 8-32, 1 L 1904G
Part Number: 1904G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32

Part Number: 1904G

  • Length: .875 [22.2]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
Buy Now Datasheet
STANDOFF - 1904G - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1904G
STANDOFF 1904G
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1904G-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1904G-ND
Board Spacers, Standoffs 36-1904G-ND
"Hex Standoff Threaded #8-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W4960 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone
62W4960
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone 62W4960
SPACER/STANDOFF, NYLON, 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1904G
Standoffs & Spacers 1904G
Standoffs & Spacers .875 Fem Thrd NYL 8-32 UL94V-2

Standoffs & Spacers .875 Fem Thrd NYL 8-32 UL94V-2

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1904G 1904G 36-1904G-ND 62W4960 1904G
Product Name F-F Nylon Stand, 8-32, 1 L STANDOFF Board Spacers, Standoffs Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers