Keystone Electronics Corp. 3/16 Round Female Standoff 2028

Description
Part Number: 2028 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2028 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum with a 4-40 thread, 0.625 in (15.9 mm) length, and 0.187 in (4.7 mm) hex outer diameter. The round outer diameter is 0.187 in (4.7 mm). It has a clear iridite finish. The standoff is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum with a 4-40 thread, 0.625 in (15.9 mm) length, and 0.187 in (4.7 mm) hex outer diameter. The round outer diameter is 0.187 in (4.7 mm). It has a clear iridite finish. The standoff is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 2028 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
2028
3/16 Round Female Standoff 2028
Part Number: 2028 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2028

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2028-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2028-ND
Board Spacers, Standoffs 36-2028-ND
"Round Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff; #4-40; 0.625 in.; Aluminum; 0.187 in.; Iridite; Round - 70181885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.625 in.; Aluminum; 0.187 in.; Iridite; Round
70181885
Standoff; #4-40; 0.625 in.; Aluminum; 0.187 in.; Iridite; Round 70181885
Standoff Round Shaped Aluminums Thread size 4-40 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 4-40
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2028 36-2028-ND 70181885
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoff; #4-40; 0.625 in.; Aluminum; 0.187 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1828 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Hex Female Standoff - 1822A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers