Keystone Electronics Corp. 1/4 Round Swage Standoff 1652-2

Description
Part Number: 1652-2 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1652-2 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1652-2 is a round swage threaded standoff with a 4-40 thread, a length of 1.000 (25.4) mm, and an outer diameter of 0.187 (4.7) mm. It is designed for installation in panels and circuit boards 0.062 inch and thicker, and is made of brass with ductile nickel plating per QQ-N-290. The mounting hole size is 0.184 (4.7) mm.

Datasheet Summary
Powered by GS/AI

The 1652-2 is a round swage threaded standoff with a 4-40 thread, a length of 1.000 (25.4) mm, and an outer diameter of 0.187 (4.7) mm. It is designed for installation in panels and circuit boards 0.062 inch and thicker, and is made of brass with ductile nickel plating per QQ-N-290. The mounting hole size is 0.184 (4.7) mm.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1652-2
1/4 Round Swage Standoff 1652-2
Part Number: 1652-2 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1652-2

  • Finish/Plating: Nickel Plate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1652-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1652-2-ND
Board Spacers, Standoffs 36-1652-2-ND
"Round Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1652-2
Standoffs & Spacers 1652-2
Standoffs & Spacers 4-40 X .250 STDOFF

Standoffs & Spacers 4-40 X .250 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1652-2 36-1652-2-ND 1652-2
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details