Keystone Electronics Corp. F-F Nylon Stand, 6-32, 3/4 L 1903E

Description
Part Number: 1903E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1903E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 6-32, 3/4 L - 1903E - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 6-32, 3/4 L
1903E
F-F Nylon Stand, 6-32, 3/4 L 1903E
Part Number: 1903E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32

Part Number: 1903E

  • Length: 1.000 [25.4]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1903E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1903E-ND
Board Spacers, Standoffs 36-1903E-ND
"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoff; 1.000 in.; #6-32; Nylon 6/6; Hex - 70182005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1.000 in.; #6-32; Nylon 6/6; Hex
70182005
Standoff; 1.000 in.; #6-32; Nylon 6/6; Hex 70182005
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1903E
Standoffs & Spacers 1903E
Standoffs & Spacers 1" HEX THRD STANDOFF

Standoffs & Spacers 1" HEX THRD STANDOFF

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W4951 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone
62W4951
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone 62W4951
SPACER/STANDOFF, NYLON, 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1903E 36-1903E-ND 70182005 1903E 62W4951
Product Name F-F Nylon Stand, 6-32, 3/4 L Board Spacers, Standoffs Standoff; 1.000 in.; #6-32; Nylon 6/6; Hex Standoffs & Spacers Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1653-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1965 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details