Keystone Electronics Corp. 4 AA Holder, Solder Lug 192

Description
Part Number: 192 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 192 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 192 is a four-cell AA battery holder with aluminum base, nickel-plated brass contacts, tin-plated brass solder lugs, and a dual-contact configuration that connects batteries in series without additional wiring. The holder is designed for applications involving shock or severe vibration, with batteries held under constant spring tension to ensure low contact resistance. Retainer clips are available to secure batteries and prevent shifting.

Datasheet Summary
Powered by GS/AI

Part number 192 is a four-cell AA battery holder with aluminum base, nickel-plated brass contacts, tin-plated brass solder lugs, and a dual-contact configuration that connects batteries in series without additional wiring. The holder is designed for applications involving shock or severe vibration, with batteries held under constant spring tension to ensure low contact resistance. Retainer clips are available to secure batteries and prevent shifting.

Suppliers

Company
Product
Description
Supplier Links
4 AA Holder, Solder Lug - 192 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AA Holder, Solder Lug
192
4 AA Holder, Solder Lug 192
Part Number: 192 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 192

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-192-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-192-ND
Battery Holders, Clips, Contacts 36-192-ND
Battery Holder (Open) AA 4 Cell Solder Lug

Battery Holder (Open) AA 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet - 70182727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet
70182727
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet 70182727
Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Supplier's Site
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 58K2780 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
58K2780
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 58K2780
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 192 36-192-ND 70182727 58K2780
Product Name 4 AA Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Holder, Solder Lug - 171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Polarized SMT Holder for AAA Battery w/ coil spring - 1076 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
THM Dual Holder for 18350 Cell w/ coil spring - 1137 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Number of Cells 0
View Details
2 suppliers