Keystone Electronics Corp. THM (Vibra-Fit) Holder for 2025 & 2032 Cell 1059

Description
Part Number: 1059 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 1059 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Vibra-Fit) Holder for 2025 & 2032 Cell
1059
THM (Vibra-Fit) Holder for 2025 & 2032 Cell 1059
Part Number: 1059 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: THM Type: Holder

Part Number: 1059

  • # of Cells: 1
  • Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1059-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1059-ND
Battery Holders, Clips, Contacts 36-1059-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 59K0290 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
59K0290
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 59K0290
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Glass Filled LCP RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Glass Filled LCP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1059 36-1059-ND 59K0290
Product Name THM (Vibra-Fit) Holder for 2025 & 2032 Cell Battery Holders, Clips, Contacts Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Solder Lug - 140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT Holder for 18350 Cell w/ coil spring - 1110 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers