Keystone Electronics Corp. X Syle Dual 9 Volt Battery Strap-wired in Parallel 227

Description
Part Number: 227 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Material: Fibre Mounting: Wire Leads Type: Strap Wired in Parallel
Request a Quote
Description
Part Number: 227 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Material: Fibre Mounting: Wire Leads Type: Strap Wired in Parallel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DenSi-Pak® 9 Volt Battery Holder, part number 227, is a dual battery strap designed to connect two 9-volt batteries in parallel. It features a fibre base with steel contacts plated in nickel and tinned copper wire leads rated at #22 AWG, 7.0 inches (177.8 mm) long, meeting UL/CSA #1061 standards. The wire ends are stripped 0.375 inch (9.5 mm) for direct connection, with black and red insulation for polarity identification. The assembly provides a secure, low-resistance bridge between two 9-volt batteries for parallel operation.

Datasheet Summary
Powered by GS/AI

The DenSi-Pak® 9 Volt Battery Holder, part number 227, is a dual battery strap designed to connect two 9-volt batteries in parallel. It features a fibre base with steel contacts plated in nickel and tinned copper wire leads rated at #22 AWG, 7.0 inches (177.8 mm) long, meeting UL/CSA #1061 standards. The wire ends are stripped 0.375 inch (9.5 mm) for direct connection, with black and red insulation for polarity identification. The assembly provides a secure, low-resistance bridge between two 9-volt batteries for parallel operation.

Suppliers

Company
Product
Description
Supplier Links
X Syle Dual 9 Volt Battery Strap-wired in Parallel - 227 - Keystone Electronics Corp.
New Hyde Park, NY, USA
X Syle Dual 9 Volt Battery Strap-wired in Parallel
227
X Syle Dual 9 Volt Battery Strap-wired in Parallel 227
Part Number: 227 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Material: Fibre Mounting: Wire Leads Type: Strap Wired in Parallel

Part Number: 227

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M
  • Cell Size: 9 Volt
  • Material: Fibre
  • Mounting: Wire Leads
  • Type: Strap
  • Wired in Parallel
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-227-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-227-ND
Battery Holders, Clips, Contacts 36-227-ND
"Battery Connector, Snap 9V 2 Cell Wire Leads - 7"" (177.8mm)"

"Battery Connector, Snap 9V 2 Cell Wire Leads - 7"" (177.8mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 227 36-227-ND
Product Name X Syle Dual 9 Volt Battery Strap-wired in Parallel Battery Holders, Clips, Contacts
Material Fibre
Cell Capacity Multiple Cell Multiple Cell
Number of Cells 2 2
Mounting Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2992-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1081TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
1 D Cell Holder, Solder Lug - 175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers