Keystone Electronics Corp. SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3020-2

Description
Part Number: 3020-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder
Request a Quote Datasheet
Description
Part Number: 3020-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate
3020-2
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3020-2
Part Number: 3020-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder

Part Number: 3020-2

  • # of Cells: 2
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3020-2-ND
Battery Holders, Clips, Contacts 36-3020-2-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3020-2 36-3020-2-ND
Product Name SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Densi-Pak Holder - 2489 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Clip-9V Plastic - 239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Component Clips
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
2/3A Battery Holder, PC - 131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers