Keystone Electronics Corp. 1/4 Hex M-F Standoff 1956

Description
Part Number: 1956 Finish/Plating: Nickel Plate Length: 1.375 [34.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1956 Finish/Plating: Nickel Plate Length: 1.375 [34.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1956
1/4 Hex M-F Standoff 1956
Part Number: 1956 Finish/Plating: Nickel Plate Length: 1.375 [34.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1956

  • Finish/Plating: Nickel Plate
  • Length: 1.375 [34.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1956-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1956-ND
Board Spacers, Standoffs 36-1956-ND
"Hex Standoff Threaded #6-32 Brass 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #6-32 Brass 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone - 62W5614 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone
62W5614
Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone 62W5614
SPACER/STANDOFF HEX BRASS 6.4MM X 34.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 34.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25"
70182049
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25" 70182049
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25"

Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1956 36-1956-ND 62W5614 70182049
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1612-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers