Keystone Electronics Corp. 1/4 Round Female Standoff 1839

Description
Part Number: 1839 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1839 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Round Aluminum 0.625In x 15.9Mm, part number 62W5590, is designed for applications requiring a female threaded standoff. It features a body length of 15.875 mm and an external width of 6.35 mm. The standoff is made from aluminum, ensuring a lightweight yet durable option for various engineering projects. It is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The thread size is 4-40, which is a common specification for many electronic and mechanical applications. This product is ideal for engineers looking for reliable standoffs in their assemblies.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Round Aluminum 0.625In x 15.9Mm, part number 62W5590, is designed for applications requiring a female threaded standoff. It features a body length of 15.875 mm and an external width of 6.35 mm. The standoff is made from aluminum, ensuring a lightweight yet durable option for various engineering projects. It is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The thread size is 4-40, which is a common specification for many electronic and mechanical applications. This product is ideal for engineers looking for reliable standoffs in their assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1839
1/4 Round Female Standoff 1839
Part Number: 1839 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1839

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1839-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1839-ND
Board Spacers, Standoffs 36-1839-ND
"Round Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone - 62W5590 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone
62W5590
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone 62W5590
SPACER/STANDOFF, ROUND AL 0.625INX15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.625INX15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF RND 4-40THR .625
Hong Kong, China
STANDOFF RND 4-40THR .625"L ALUM
443-1839
STANDOFF RND 4-40THR .625"L ALUM 443-1839
STANDOFF RND 4-40THR .625"L ALUM

STANDOFF RND 4-40THR .625"L ALUM

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1839 36-1839-ND 62W5590 443-1839
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone STANDOFF RND 4-40THR .625"L ALUM
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers