Keystone Electronics Corp. 2 C Cell Holder, Solder Lug 185

Description
Part Number: 185 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 185 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 C Cell Holder, Solder Lug - 185 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 C Cell Holder, Solder Lug
185
2 C Cell Holder, Solder Lug 185
Part Number: 185 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 185

  • # of Cells: 2
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-185-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-185-ND
Battery Holders, Clips, Contacts 36-185-ND
Battery Holder (Open) C 2 Cell Solder Lug

Battery Holder (Open) C 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder; Battery Sizes Accepted Keystone - 35F1600 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder; Battery Sizes Accepted Keystone
35F1600
Battery Holder; Battery Sizes Accepted Keystone 35F1600
BATTERY HOLDER; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

BATTERY HOLDER; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 185 36-185-ND 35F1600
Product Name 2 C Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 2 D Cell-All Contacts Insulated - 2186 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-294-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
THM Holder for 18350 Cell w/ coil spring - 1111 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Number of Cells 0
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers