Keystone Electronics Corp. THM Holder for ML414 Coin Cell 2995

Description
Part Number: 2995 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2995 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for ML414 Coin Cell - 2995 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for ML414 Coin Cell
2995
THM Holder for ML414 Coin Cell 2995
Part Number: 2995 # of Cells: 1 Battery Reference: ML414 Cell Size: 4.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 2995

  • # of Cells: 1
  • Battery Reference: ML414
  • Cell Size: 4.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2995-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2995-ND
Battery Holders, Clips, Contacts 36-2995-ND
Battery Retainer Coin, 4.8mm 1 Cell PC Pin, Solder Tab

Battery Retainer Coin, 4.8mm 1 Cell PC Pin, Solder Tab

Buy Now Datasheet
Coin Cell Battery Holders THM RETAINER - 443-2995 - Utmel Electronic Limited
Hong Kong, China
Coin Cell Battery Holders THM RETAINER
443-2995
Coin Cell Battery Holders THM RETAINER 443-2995
Coin Cell Battery Holders THM RETAINER

Coin Cell Battery Holders THM RETAINER

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2995 36-2995-ND 443-2995
Product Name THM Holder for ML414 Coin Cell Battery Holders, Clips, Contacts Coin Cell Battery Holders THM RETAINER
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2354 Cell-Tin Nickel Plate - 3010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
2 N or A23 Cell Holder, Solder Lug - 155 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers