Keystone Electronics Corp. 1 AA Cell Holder with PC connector 2461CN

Description
Part Number: 2461CN # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2461CN # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 AA Cell Holder with PC connector - 2461CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AA Cell Holder with PC connector
2461CN
1 AA Cell Holder with PC connector 2461CN
Part Number: 2461CN # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2461CN

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2461CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2461CN-ND
Battery Holders, Clips, Contacts 36-2461CN-ND
Battery Holder (Open) AA 1 Cell Wire Leads with Connector

Battery Holder (Open) AA 1 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4533 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4533
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4533
BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2461CN 36-2461CN-ND 24AC4533
Product Name 1 AA Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R - 1060TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
1 N or 12V Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
4 AA Cell Holder with PC connector - 2478CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers