Keystone Electronics Corp. Aluminum Battery Holder, NEDA 210 184

Description
Part Number: 184 # of Cells: 2 Material: Aluminum Battery Reference: NEDA 210 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote Datasheet
Description
Part Number: 184 # of Cells: 2 Material: Aluminum Battery Reference: NEDA 210 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Battery Holder, NEDA 210 - 184 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum Battery Holder, NEDA 210
184
Aluminum Battery Holder, NEDA 210 184
Part Number: 184 # of Cells: 2 Material: Aluminum Battery Reference: NEDA 210 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.

Part Number: 184

  • # of Cells: 2
  • Material: Aluminum
  • Battery Reference: NEDA 210
  • No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-184-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-184-ND
Battery Holders, Clips, Contacts 36-184-ND
Battery Holder (Open) 30V 1 Cell Solder Lug

Battery Holder (Open) 30V 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 184 36-184-ND
Product Name Aluminum Battery Holder, NEDA 210 Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Number of Cells 2 2
Unlock Full Specs
to access all available technical data

Similar Products

THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell - 1066 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers