Keystone Electronics Corp. THM Insulated Retainer for 20mm Cell-Tin Nickel Plate 3021

Description
Part Number: 3021 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Packaging: Bulk Type: Holder Unassembled Holder and Insulator, Request Product Design Guide No
Request a Quote Datasheet
Description
Part Number: 3021 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Packaging: Bulk Type: Holder Unassembled Holder and Insulator, Request Product Design Guide No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate
3021
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate 3021
Part Number: 3021 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Packaging: Bulk Type: Holder Unassembled Holder and Insulator, Request Product Design Guide No

Part Number: 3021

  • # of Cells: 2
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Packaging: Bulk
  • Type: Holder
  • Unassembled Holder and Insulator, Request Product Design Guide No
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3021-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3021-ND
Battery Holders, Clips, Contacts 36-3021-ND
Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Buy Now Datasheet
Battery Retainer, 2 20Mm Cells, Through Hole; Battery Sizes Accepted Keystone - 25T0420 - Newark, An Avnet Company
Chicago, IL, United States
Battery Retainer, 2 20Mm Cells, Through Hole; Battery Sizes Accepted Keystone
25T0420
Battery Retainer, 2 20Mm Cells, Through Hole; Battery Sizes Accepted Keystone 25T0420
BATTERY RETAINER, 2 20MM CELLS, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY RETAINER, 2 20MM CELLS, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3021 36-3021-ND 25T0420
Product Name THM Insulated Retainer for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Retainer, 2 20Mm Cells, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Component Clip-2.15
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers
SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Dual Holder for 18650 Cell w/ coil spring - 1135 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 6.8mm Cell-Tin Nickel Plated - 2998 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers