Keystone Electronics Corp. 1/4 Hex M-F Standoff 2123

Description
Part Number: 2123 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2123 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2123
1/4 Hex M-F Standoff 2123
Part Number: 2123 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2123

  • Length: .875 [22.2]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2123-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2123-ND
Board Spacers, Standoffs 36-2123-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Standoff Stainless Steel / Bulk Keystone - 50F4729 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Stainless Steel / Bulk Keystone
50F4729
Standoff Stainless Steel / Bulk Keystone 50F4729
STANDOFF - STAINLESS STEEL / Bulk

STANDOFF - STAINLESS STEEL / Bulk

Supplier's Site
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.875";TL-Ext 0.25"
70182047
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.875";TL-Ext 0.25" 70182047
Standoff;M/F;Stainle ss Steel;6-32;0.25"Hex; Length 0.875";TL-Ext 0.25"

Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.875";TL-Ext 0.25"

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2123
Standoffs & Spacers 2123
Standoffs & Spacers SS .875 M/F THRD

Standoffs & Spacers SS .875 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2123 36-2123-ND 50F4729 70182047 2123
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff Stainless Steel / Bulk Keystone Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.875";TL-Ext 0.25" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers