Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1931A

Description
Part Number: 1931A Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote Datasheet
Description
Part Number: 1931A Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1931A
Slimline Tension Fit Nylon PCB Support 1931A
Part Number: 1931A Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1931A

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1931A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1931A-ND
Board Supports 36-1931A-ND
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1931A 36-1931A-ND
Product Name Slimline Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers