Keystone Electronics Corp. 1/4 Round Female Standoff 1848

Description
Part Number: 1848 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1848 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum with a 6-32 thread, 0.875 in (22.2 mm) length, and 0.250 in (6.4 mm) outer diameter. Designed as a round standoff with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in aluminum with a 6-32 thread, 0.875 in (22.2 mm) length, and 0.250 in (6.4 mm) outer diameter. Designed as a round standoff with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1848 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1848
1/4 Round Female Standoff 1848
Part Number: 1848 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1848

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1848-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1848-ND
Board Spacers, Standoffs 36-1848-ND
"Round Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1848
Standoffs & Spacers 1848
Standoffs & Spacers RND .250X.875 ALUM

Standoffs & Spacers RND .250X.875 ALUM

Buy Now Datasheet
Standoff; #6-32; 0.875 in.; Aluminum; 0.250 in.; Iridite; Round - 70181856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.875 in.; Aluminum; 0.250 in.; Iridite; Round
70181856
Standoff; #6-32; 0.875 in.; Aluminum; 0.250 in.; Iridite; Round 70181856
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
STANDOFF RND 6-32THR .875
Hong Kong, China
STANDOFF RND 6-32THR .875"L ALUM
443-1848
STANDOFF RND 6-32THR .875"L ALUM 443-1848
STANDOFF RND 6-32THR .875"L ALUM

STANDOFF RND 6-32THR .875"L ALUM

Supplier's Site
Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone - 62W5592 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone
62W5592
Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone 62W5592
SPACER/STANDOFF, ROUND AL 0.875INX22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.875INX22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1848 36-1848-ND 1848 70181856 443-1848 62W5592
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; #6-32; 0.875 in.; Aluminum; 0.250 in.; Iridite; Round STANDOFF RND 6-32THR .875"L ALUM Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Aluminum; Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1622-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1876 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers