Keystone Electronics Corp. Nylon Retaining Spacer, #4 2345

Description
Part Number: 2345 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote Datasheet
Description
Part Number: 2345 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #4
2345
Nylon Retaining Spacer, #4 2345
Part Number: 2345 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4

Part Number: 2345

  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Retaining Spacer
  • Thread: #4
Buy Now Datasheet
Board Spacers, Standoffs - 36-2345-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2345-ND
Board Spacers, Standoffs 36-2345-ND
"Round Spacer Unthreaded #4 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2345
Standoffs & Spacers 2345
Standoffs & Spacers SELF RETAING CLR HLE SPACER .625" #4

Standoffs & Spacers SELF RETAING CLR HLE SPACER .625" #4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2345 36-2345-ND 2345
Product Name Nylon Retaining Spacer, #4 Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
5/16 Hex Female Standoff - 1821C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers