Keystone Electronics Corp. 1/4 Round Swage Standoff 1623-2

Description
Part Number: 1623-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1623-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Swage threaded standoff for 4-40 threads, with a height above panel of 0.500 in (12.7 mm), an overall diameter of 0.187 in (4.7 mm), and a clearance hole size of 0.184 in (4.7 mm). Constructed of brass with ductile nickel plating per QQ-N-290, designed for installation in panels and circuit boards 0.062 in (1.57 mm) and thicker. The mounting hole tolerance is +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

Swage threaded standoff for 4-40 threads, with a height above panel of 0.500 in (12.7 mm), an overall diameter of 0.187 in (4.7 mm), and a clearance hole size of 0.184 in (4.7 mm). Constructed of brass with ductile nickel plating per QQ-N-290, designed for installation in panels and circuit boards 0.062 in (1.57 mm) and thicker. The mounting hole tolerance is +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1623-2
1/4 Round Swage Standoff 1623-2
Part Number: 1623-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1623-2

  • Finish/Plating: Nickel Plate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1623-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1623-2-ND
Board Spacers, Standoffs 36-1623-2-ND
"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1623-2
Standoffs & Spacers 1623-2
Standoffs & Spacers 4-40 SWAGED STANDOFF

Standoffs & Spacers 4-40 SWAGED STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1623-2 36-1623-2-ND 1623-2
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details