Keystone Electronics Corp. 4 D Cell Holder, Solder Lug 200

Description
Part Number: 200 # of Cells: 4 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 200 # of Cells: 4 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 D Cell Holder, Solder Lug - 200 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 D Cell Holder, Solder Lug
200
4 D Cell Holder, Solder Lug 200
Part Number: 200 # of Cells: 4 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 200

  • # of Cells: 4
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-200-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-200-ND
Battery Holders, Clips, Contacts 36-200-ND
Battery Holder (Open) D 4 Cell Solder Lug

Battery Holder (Open) D 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 58K2888 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
58K2888
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 58K2888
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 4 - 70182572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 4
70182572
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 4 70182572
Aluminum Battery Holder, Nickel Plate Body Material, PC Mount Holders: Available with solder lugs, PC lugs or series connections. Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Aluminum Battery Holder, Nickel Plate Body Material, PC Mount
Holders: Available with solder lugs, PC lugs or series connections.
Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 200 36-200-ND 58K2888 70182572
Product Name 4 D Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 4
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Locking Holder for CR2032 on T&R - 2898TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-211-D-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Size D
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers