Keystone Electronics Corp. Polarized THM Holder for Dual 18350 Batteries 1097P

Description
Part Number: 1097P # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1097P # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for Dual 18350 Batteries - 1097P - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for Dual 18350 Batteries
1097P
Polarized THM Holder for Dual 18350 Batteries 1097P
Part Number: 1097P # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1097P

  • # of Cells: 2
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1097P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1097P-ND
Battery Holders, Clips, Contacts 36-1097P-ND
Battery Holder (Open) 18350 2 Cell PC Pin

Battery Holder (Open) 18350 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1097P 36-1097P-ND
Product Name Polarized THM Holder for Dual 18350 Batteries Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2991TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers