Keystone Electronics Corp. Pan Head Screw 9346

Description
Part Number: 9346 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9346 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9346 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9346
Pan Head Screw 9346
Part Number: 9346 Length: .625 [15.9] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9346

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9346-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9346-ND
Machine Screw 36-9346-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9346 36-9346-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Brass Thumb Screw 8-32 Thread - 1709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Slotted Shoulder Screw 4-40 Thread - 2424 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers