Keystone Electronics Corp. Nylon Thumb Screw 6-32 x .375" 2504

Description
Part Number: 2504 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Nylon Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 2504 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Nylon Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 6-32 x .375
New Hyde Park, NY, USA
Nylon Thumb Screw 6-32 x .375"
2504
Nylon Thumb Screw 6-32 x .375" 2504
Part Number: 2504 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .375 [9.5] Material: Nylon Thread: 6-32

Part Number: 2504

  • D Diameter: .360 (9.1)
  • Drive: Knurled
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Nylon
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-2504-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2504-ND
Thumb Screw 36-2504-ND
#6-32 Knob Thumb Screw Drive Nylon

#6-32 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2504 36-2504-ND
Product Name Nylon Thumb Screw 6-32 x .375" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Shoulder Screw 8-32 Thread - 2431 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers
M3 Binding Head Screw, -2 Red - 9191-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Pan Head Screw - 9310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers