Keystone Electronics Corp.For .022 -.032" Pins, Solder Mount Jack1693
Description
Part Number: 1693
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .022 -.032
RoHS: Yes
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1693
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .022 -.032
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Micro jack with a 3-finger closed entry contact designed for .022 to .032 inch diameter pins, solder mount type. Body is brass with a beryllium copper spring. Gold plating on both contact and spring for RoHS compliance. Dimensions include .083 inch length and .063 inch hole diameter for mounting.
Datasheet Summary Powered by GS/AI
Micro jack with a 3-finger closed entry contact designed for .022 to .032 inch diameter pins, solder mount type. Body is brass with a beryllium copper spring. Gold plating on both contact and spring for RoHS compliance. Dimensions include .083 inch length and .063 inch hole diameter for mounting.
Part Number: 1693
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .022 -.032
RoHS: Yes
Type: Micro Jack