Keystone Electronics Corp. For .040 -.050" Pins, Solder Mount Jack 1497

Description
Part Number: 1497 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .040 - .050" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1497 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .040 - .050" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .040 - .050 inch pins, solder mount, with tin/gold contact plating and a .104 inch (2.6 mm) mounting hole diameter, compliant with non-RoHS mounting requirements.

Datasheet Summary
Powered by GS/AI

Micro jack for .040 - .050 inch pins, solder mount, with tin/gold contact plating and a .104 inch (2.6 mm) mounting hole diameter, compliant with non-RoHS mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
For .040 -.050
New Hyde Park, NY, USA
For .040 -.050" Pins, Solder Mount Jack
1497
For .040 -.050" Pins, Solder Mount Jack 1497
Part Number: 1497 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .040 - .050" RoHS: No Type: Jacks

Part Number: 1497

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .040 - .050"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1497
Product Name For .040 -.050" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Female PCB Terminal Accepts .205
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details