Keystone Electronics Corp.
.020" PCB Pin Tin, Swage Mount
2000-3
Description
Part Number: 2000-3
Finish/Plating: Bright Tin
Length: .250 [6.4]
Material: Brass
Mounting: Solder Mount
Pin Size: 0.020
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2000-3
Finish/Plating: Bright Tin
Length: .250 [6.4]
Material: Brass
Mounting: Solder Mount
Pin Size: 0.020
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.020" PCB Pin Tin, Swage Mount
2000-3
Part Number: 2000-3
Finish/Plating: Bright Tin
Length: .250 [6.4]
Material: Brass
Mounting: Solder Mount
Pin Size: 0.020
RoHS: Yes
Type: Micro Pins
Part Number: 2000-3
- Finish/Plating: Bright Tin
- Length: .250 [6.4]
- Material: Brass
- Mounting: Solder Mount
- Pin Size: 0.020
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
2000-3 |
|
Product Name
|
.020" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Swage
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Mounting
SMT
Contact Plating
Silver; Silver Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details