Keystone Electronics Corp.
Female PCB Terminal Accepts .110" x .020" Tabs
3534
Description
Part Number: 3534
Material: Brass
Mounting: THM
Orientation: Vertical
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3534
Material: Brass
Mounting: THM
Orientation: Vertical
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Email Supplier
Datasheet
Suppliers
Female PCB Terminal Accepts .110" x .020" Tabs
3534
Part Number: 3534
Material: Brass
Mounting: THM
Orientation: Vertical
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Part Number: 3534
- Material: Brass
- Mounting: THM
- Orientation: Vertical
- Tab Size: .110 [2.8] x .020 [.51]
- Terminal Style: PCB Female
- Terminal Type: Quick-Fit
- UL Recognized: Yes - (USA & Canada) E201546
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3534 |
|
Product Name
|
Female PCB Terminal Accepts .110" x .020" Tabs |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details