Keystone Electronics Corp. .024" PCB Pin Gold, Swage Mount 1406-2

Description
Part Number: 1406-2 Finish/Plating: Gold Plate Length: .078 [2.0] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes
Request a Quote
Description
Part Number: 1406-2 Finish/Plating: Gold Plate Length: .078 [2.0] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1406-2 is a .024 inch diameter gold-plated micro pin designed for swage mounting, intended for use with micro jacks in high-density packaging. It has a length of 0.078 inch (1.98 mm) and is compatible with a .038 inch (0.97 mm) mounting hole. The pin is made of brass with gold plating meeting MIL-G-45204, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1406-2 is a .024 inch diameter gold-plated micro pin designed for swage mounting, intended for use with micro jacks in high-density packaging. It has a length of 0.078 inch (1.98 mm) and is compatible with a .038 inch (0.97 mm) mounting hole. The pin is made of brass with gold plating meeting MIL-G-45204, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.024
New Hyde Park, NY, USA
.024" PCB Pin Gold, Swage Mount
1406-2
.024" PCB Pin Gold, Swage Mount 1406-2
Part Number: 1406-2 Finish/Plating: Gold Plate Length: .078 [2.0] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes

Part Number: 1406-2

  • Finish/Plating: Gold Plate
  • Length: .078 [2.0]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.024
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1406-2
Product Name .024" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
3 Tabs Quick Fit Header - 7803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details